Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 0.1% AXIAL CMF551K8000BEBF

Description
RES 1.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 0.1% AXIAL - CMF551K8000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 0.1% AXIAL
CMF551K8000BEBF
RES 1.8K OHM 1/2W 0.1% AXIAL CMF551K8000BEBF
RES 1.8Kohm 1/2W 0.1% AXIAL

RES 1.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8000BEBF-ND
Through Hole Resistors CMF551K8000BEBF-ND
1.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6400
Resistor,metal Film,18Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6400
Resistor,Metal Film,18KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,18KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8000BEBF CMF551K8000BEBF-ND 40C6400
Product Name RES 1.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,18Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details