Vishay Intertechnology, Inc. Through Hole Resistors CMF551K7800FHRE70

Description
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K7800FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800FHRE70-ND
Through Hole Resistors CMF551K7800FHRE70-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.78K OHM 1/2W 1% AXIAL - CMF551K7800FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 1% AXIAL
CMF551K7800FHRE70
RES 1.78K OHM 1/2W 1% AXIAL CMF551K7800FHRE70
RES 1.78Kohm 1/2W 1% AXIAL

RES 1.78Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay - 40C6391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay
40C6391
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay 40C6391
CMF55, 1.78 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.78 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800FHRE70-ND CMF551K7800FHRE70 40C6391
Product Name Through Hole Resistors RES 1.78K OHM 1/2W 1% AXIAL Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details