Vishay Intertechnology, Inc. RES 1.78K OHM 1/2W 0.5% AXIAL CMF551K7800DHR6

Description
RES 1.78Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/2W 0.5% AXIAL - CMF551K7800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 0.5% AXIAL
CMF551K7800DHR6
RES 1.78K OHM 1/2W 0.5% AXIAL CMF551K7800DHR6
RES 1.78Kohm 1/2W 0.5% AXIAL

RES 1.78Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800DHR6-ND
Through Hole Resistors CMF551K7800DHR6-ND
1.78 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78K .5% T-2 Re6 Vishay - 67P9301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78K .5% T-2 Re6 Vishay
67P9301
Cmf-55 1.78K .5% T-2 Re6 Vishay 67P9301
CMF-55 1.78K .5% T-2 RE6

CMF-55 1.78K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800DHR6 CMF551K7800DHR6-ND 67P9301
Product Name RES 1.78K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.78K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details