Vishay Intertechnology, Inc. Through Hole Resistors CMF551K7600BERE70

Description
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K7600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7600BERE70-ND
Through Hole Resistors CMF551K7600BERE70-ND
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.76K OHM 1/2W 0.1% AXIAL - CMF551K7600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/2W 0.1% AXIAL
CMF551K7600BERE70
RES 1.76K OHM 1/2W 0.1% AXIAL CMF551K7600BERE70
RES 1.76Kohm 1/2W 0.1% AXIAL

RES 1.76Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C6374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C6374
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C6374
CMF55, 1.76 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.76 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7600BERE70-ND CMF551K7600BERE70 40C6374
Product Name Through Hole Resistors RES 1.76K OHM 1/2W 0.1% AXIAL Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details