Vishay Intertechnology, Inc. RES 1.76K OHM 1/2W 0.1% AXIAL CMF551K7600BEEA70

Description
RES 1.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/2W 0.1% AXIAL - CMF551K7600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/2W 0.1% AXIAL
CMF551K7600BEEA70
RES 1.76K OHM 1/2W 0.1% AXIAL CMF551K7600BEEA70
RES 1.76Kohm 1/2W 0.1% AXIAL

RES 1.76Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7600BEEA70-ND
Through Hole Resistors CMF551K7600BEEA70-ND
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K7600BEEA70 CMF551K7600BEEA70-ND
Product Name RES 1.76K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details