Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K6900BHEA

Description
Metal Film Resistors - Through Hole 1/4watt 1.69Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.69Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K6900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K6900BHEA
Metal Film Resistors - CMF551K6900BHEA
Metal Film Resistors - Through Hole 1/4watt 1.69Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.69Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF551K6900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900BHEA-ND
Through Hole Resistors CMF551K6900BHEA-ND
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69K .1% T-2 Ea E3 Vishay - 67P9251 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69K .1% T-2 Ea E3 Vishay
67P9251
Cmf-55 1.69K .1% T-2 Ea E3 Vishay 67P9251
CMF-55 1.69K .1% T-2 EA e3

CMF-55 1.69K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900BHEA CMF551K6900BHEA-ND 67P9251
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.69K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details