Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6800FKBF

Description
1.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6800FKBF-ND
Through Hole Resistors CMF551K6800FKBF-ND
1.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.68K OHM 1/2W 1% AXIAL - CMF551K6800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.68K OHM 1/2W 1% AXIAL
CMF551K6800FKBF
RES 1.68K OHM 1/2W 1% AXIAL CMF551K6800FKBF
RES 1.68Kohm 1/2W 1% AXIAL

RES 1.68Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.68K 1% T-1 B14 Vishay - 67P9245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.68K 1% T-1 B14 Vishay
67P9245
Cmf-55 1.68K 1% T-1 B14 Vishay 67P9245
CMF-55 1.68K 1% T-1 B14

CMF-55 1.68K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6800FKBF-ND CMF551K6800FKBF 67P9245
Product Name Through Hole Resistors RES 1.68K OHM 1/2W 1% AXIAL Cmf-55 1.68K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details