Vishay Intertechnology, Inc. RES 1.67K OHM 1/2W 0.1% AXIAL CMF551K6700BHRE

Description
RES 1.67Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 1/2W 0.1% AXIAL - CMF551K6700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 1/2W 0.1% AXIAL
CMF551K6700BHRE
RES 1.67K OHM 1/2W 0.1% AXIAL CMF551K6700BHRE
RES 1.67Kohm 1/2W 0.1% AXIAL

RES 1.67Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6700BHRE-ND
Through Hole Resistors CMF551K6700BHRE-ND
1.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.67K .1% T-2 R36 Vishay - 67P9244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.67K .1% T-2 R36 Vishay
67P9244
Cmf-55 1.67K .1% T-2 R36 Vishay 67P9244
CMF-55 1.67K .1% T-2 R36

CMF-55 1.67K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6700BHRE CMF551K6700BHRE-ND 67P9244
Product Name RES 1.67K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.67K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers