Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FHEB

Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 1% AXIAL - CMF551K6500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% AXIAL
CMF551K6500FHEB
RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FHEB
RES 1.65Kohm 1/2W 1% AXIAL

RES 1.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.65KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.65KHFTR-ND
Through Hole Resistors CMF1.65KHFTR-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.65KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.65KHFCT-ND
Through Hole Resistors CMF1.65KHFCT-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65K 1% T-2 Eb E3 Vishay - 57P6371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K 1% T-2 Eb E3 Vishay
57P6371
Cmf-55 1.65K 1% T-2 Eb E3 Vishay 57P6371
CMF-55 1.65K 1% T-2 EB e3

CMF-55 1.65K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500FHEB CMF1.65KHFTR-ND 57P6371
Product Name RES 1.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.65K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details