Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 0.1% AXIAL CMF551K6500BHBF

Description
RES 1.65Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 0.1% AXIAL - CMF551K6500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 0.1% AXIAL
CMF551K6500BHBF
RES 1.65K OHM 1/2W 0.1% AXIAL CMF551K6500BHBF
RES 1.65Kohm 1/2W 0.1% AXIAL

RES 1.65Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500BHBF-ND
Through Hole Resistors CMF551K6500BHBF-ND
1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6315
Resistor,metal Film,16.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6315
Resistor,Metal Film,16.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500BHBF CMF551K6500BHBF-ND 40C6315
Product Name RES 1.65K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,16.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details