Vishay Intertechnology, Inc. RES 1.64K OHM 1/2W 0.1% AXIAL CMF551K6400BHEA

Description
RES 1.64Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.64Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.64K OHM 1/2W 0.1% AXIAL - CMF551K6400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.64K OHM 1/2W 0.1% AXIAL
CMF551K6400BHEA
RES 1.64K OHM 1/2W 0.1% AXIAL CMF551K6400BHEA
RES 1.64Kohm 1/2W 0.1% AXIAL

RES 1.64Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6400BHEA-ND
Through Hole Resistors CMF551K6400BHEA-ND
1.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.64K .1% T-2 Ea E3 Vishay - 67P9212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.64K .1% T-2 Ea E3 Vishay
67P9212
Cmf-55 1.64K .1% T-2 Ea E3 Vishay 67P9212
CMF-55 1.64K .1% T-2 EA e3

CMF-55 1.64K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6400BHEA CMF551K6400BHEA-ND 67P9212
Product Name RES 1.64K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.64K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details