Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKEB70

Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 1% AXIAL - CMF551K6200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
CMF551K6200FKEB70
RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKEB70
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200FKEB70-ND
Through Hole Resistors CMF551K6200FKEB70-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.62K 1% T-1 Eb E3 Vishay - 67P9207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.62K 1% T-1 Eb E3 Vishay
67P9207
Cmf-55-70 1.62K 1% T-1 Eb E3 Vishay 67P9207
CMF-55-70 1.62K 1% T-1 EB e3

CMF-55-70 1.62K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200FKEB70 CMF551K6200FKEB70-ND 67P9207
Product Name RES 1.62K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.62K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details