Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5800DHEK

Description
1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5800DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800DHEK-ND
Through Hole Resistors CMF551K5800DHEK-ND
1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.58K OHM 1/2W 0.5% AXIAL - CMF551K5800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 0.5% AXIAL
CMF551K5800DHEK
RES 1.58K OHM 1/2W 0.5% AXIAL CMF551K5800DHEK
RES 1.58Kohm 1/2W 0.5% AXIAL

RES 1.58Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.58K .5% T-2 Ek E3 Vishay - 67P9181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.58K .5% T-2 Ek E3 Vishay
67P9181
Cmf-55 1.58K .5% T-2 Ek E3 Vishay 67P9181
CMF-55 1.58K .5% T-2 EK e3

CMF-55 1.58K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800DHEK-ND CMF551K5800DHEK 67P9181
Product Name Through Hole Resistors RES 1.58K OHM 1/2W 0.5% AXIAL Cmf-55 1.58K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details