Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5440BEBF

Description
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5440BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5440BEBF-ND
Through Hole Resistors CMF551K5440BEBF-ND
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.544K OHM 1/2W 0.1% AXIAL - CMF551K5440BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.544K OHM 1/2W 0.1% AXIAL
CMF551K5440BEBF
RES 1.544K OHM 1/2W 0.1% AXIAL CMF551K5440BEBF
RES 1.544Kohm 1/2W 0.1% AXIAL

RES 1.544Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.544K .1% T-9 B14 Vishay - 67P9168 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.544K .1% T-9 B14 Vishay
67P9168
Cmf-55 1.544K .1% T-9 B14 Vishay 67P9168
CMF-55 1.544K .1% T-9 B14

CMF-55 1.544K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5440BEBF-ND CMF551K5440BEBF 67P9168
Product Name Through Hole Resistors RES 1.544K OHM 1/2W 0.1% AXIAL Cmf-55 1.544K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details