Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400FKR670

Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400FKR670-ND
Through Hole Resistors CMF551K5400FKR670-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 1% AXIAL - CMF551K5400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 1% AXIAL
CMF551K5400FKR670
RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKR670
RES 1.54Kohm 1/2W 1% AXIAL

RES 1.54Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.54K 1% T-1 Re6 Vishay - 67P9162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.54K 1% T-1 Re6 Vishay
67P9162
Cmf-55-70 1.54K 1% T-1 Re6 Vishay 67P9162
CMF-55-70 1.54K 1% T-1 RE6

CMF-55-70 1.54K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FKR670-ND CMF551K5400FKR670 67P9162
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 1% AXIAL Cmf-55-70 1.54K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers