Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKEB70

Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 1% AXIAL - CMF551K5400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 1% AXIAL
CMF551K5400FKEB70
RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKEB70
RES 1.54Kohm 1/2W 1% AXIAL

RES 1.54Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400FKEB70-ND
Through Hole Resistors CMF551K5400FKEB70-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.54K 1% T-1 Eb E3 Vishay - 67P9160 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.54K 1% T-1 Eb E3 Vishay
67P9160
Cmf-55-70 1.54K 1% T-1 Eb E3 Vishay 67P9160
CMF-55-70 1.54K 1% T-1 EB e3

CMF-55-70 1.54K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FKEB70 CMF551K5400FKEB70-ND 67P9160
Product Name RES 1.54K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.54K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers