Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKEB

Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 1% AXIAL - CMF551K5400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 1% AXIAL
CMF551K5400FKEB
RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKEB
RES 1.54Kohm 1/2W 1% AXIAL

RES 1.54Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400FKEB-ND
Through Hole Resistors CMF551K5400FKEB-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.54K 1% T-1 Eb E3 Vishay - 48P5809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K 1% T-1 Eb E3 Vishay
48P5809
Cmf-55 1.54K 1% T-1 Eb E3 Vishay 48P5809
CMF-55 1.54K 1% T-1 EB e3

CMF-55 1.54K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FKEB CMF551K5400FKEB-ND 48P5809
Product Name RES 1.54K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.54K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details