Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K5400FHEK

Description
Metal Film Resistors - Through Hole 1.54Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.54Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K5400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5400FHEK
Metal Film Resistors - CMF551K5400FHEK
Metal Film Resistors - Through Hole 1.54Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.54Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K5400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400FHEK-ND
Through Hole Resistors CMF551K5400FHEK-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.54K 1% T-2 Ek E3 Vishay - 67P9158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K 1% T-2 Ek E3 Vishay
67P9158
Cmf-55 1.54K 1% T-2 Ek E3 Vishay 67P9158
CMF-55 1.54K 1% T-2 EK e3

CMF-55 1.54K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FHEK CMF551K5400FHEK-ND 67P9158
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.54K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details