Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400DHR6

Description
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400DHR6-ND
Through Hole Resistors CMF551K5400DHR6-ND
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 0.5% AXIAL - CMF551K5400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.5% AXIAL
CMF551K5400DHR6
RES 1.54K OHM 1/2W 0.5% AXIAL CMF551K5400DHR6
RES 1.54Kohm 1/2W 0.5% AXIAL

RES 1.54Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.54K .5% T-2 Re6 Vishay - 67P9154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K .5% T-2 Re6 Vishay
67P9154
Cmf-55 1.54K .5% T-2 Re6 Vishay 67P9154
CMF-55 1.54K .5% T-2 RE6

CMF-55 1.54K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400DHR6-ND CMF551K5400DHR6 67P9154
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 0.5% AXIAL Cmf-55 1.54K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers