Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 0.5% AXIAL CMF551K5400DHEK

Description
RES 1.54Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 0.5% AXIAL - CMF551K5400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.5% AXIAL
CMF551K5400DHEK
RES 1.54K OHM 1/2W 0.5% AXIAL CMF551K5400DHEK
RES 1.54Kohm 1/2W 0.5% AXIAL

RES 1.54Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400DHEK-ND
Through Hole Resistors CMF551K5400DHEK-ND
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.54K .5% T-2 Ek E3 Vishay - 67P9153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K .5% T-2 Ek E3 Vishay
67P9153
Cmf-55 1.54K .5% T-2 Ek E3 Vishay 67P9153
CMF-55 1.54K .5% T-2 EK e3

CMF-55 1.54K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400DHEK CMF551K5400DHEK-ND 67P9153
Product Name RES 1.54K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.54K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details