Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400BHR6

Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400BHR6-ND
Through Hole Resistors CMF551K5400BHR6-ND
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 0.1% AXIAL - CMF551K5400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.1% AXIAL
CMF551K5400BHR6
RES 1.54K OHM 1/2W 0.1% AXIAL CMF551K5400BHR6
RES 1.54Kohm 1/2W 0.1% AXIAL

RES 1.54Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,15.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6238
Resistor,metal Film,15.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6238
Resistor,Metal Film,15.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400BHR6-ND CMF551K5400BHR6 40C6238
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 0.1% AXIAL Resistor,metal Film,15.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details