Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400BHEB

Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400BHEB-ND
Through Hole Resistors CMF551K5400BHEB-ND
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 0.1% AXIAL - CMF551K5400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.1% AXIAL
CMF551K5400BHEB
RES 1.54K OHM 1/2W 0.1% AXIAL CMF551K5400BHEB
RES 1.54Kohm 1/2W 0.1% AXIAL

RES 1.54Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.54K .1% T-2 Eb E3 Vishay - 67P9151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K .1% T-2 Eb E3 Vishay
67P9151
Cmf-55 1.54K .1% T-2 Eb E3 Vishay 67P9151
CMF-55 1.54K .1% T-2 EB e3

CMF-55 1.54K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400BHEB-ND CMF551K5400BHEB 67P9151
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 0.1% AXIAL Cmf-55 1.54K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers