Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400BEEA70

Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400BEEA70-ND
Through Hole Resistors CMF551K5400BEEA70-ND
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 0.1% AXIAL - CMF551K5400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.1% AXIAL
CMF551K5400BEEA70
RES 1.54K OHM 1/2W 0.1% AXIAL CMF551K5400BEEA70
RES 1.54Kohm 1/2W 0.1% AXIAL

RES 1.54Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 1.54K .1% T-9 Ea E3 Vishay - 67P9147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.54K .1% T-9 Ea E3 Vishay
67P9147
Cmf-55-70 1.54K .1% T-9 Ea E3 Vishay 67P9147
CMF-55-70 1.54K .1% T-9 EA e3

CMF-55-70 1.54K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400BEEA70-ND CMF551K5400BEEA70 67P9147
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 0.1% AXIAL Cmf-55-70 1.54K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details