Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FKEB39

Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 1% AXIAL - CMF551K5000FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 1% AXIAL
CMF551K5000FKEB39
RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FKEB39
RES 1.5Kohm 1/2W 1% AXIAL

RES 1.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FKEB39-ND
Through Hole Resistors CMF551K5000FKEB39-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 1.5K 1% T-1 Eb E3 Vishay - 67P9120 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 1.5K 1% T-1 Eb E3 Vishay
67P9120
Cmf-55-39 1.5K 1% T-1 Eb E3 Vishay 67P9120
CMF-55-39 1.5K 1% T-1 EB e3

CMF-55-39 1.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000FKEB39 CMF551K5000FKEB39-ND 67P9120
Product Name RES 1.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 1.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details