Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FHRE

Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 1% AXIAL - CMF551K5000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 1% AXIAL
CMF551K5000FHRE
RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FHRE
RES 1.5Kohm 1/2W 1% AXIAL

RES 1.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FHRE-ND
Through Hole Resistors CMF551K5000FHRE-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6198
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6198
Resistor,Metal Film,1.5KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000FHRE CMF551K5000FHRE-ND 40C6198
Product Name RES 1.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details