Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700FKBF39

Description
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4700FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700FKBF39-ND
Through Hole Resistors CMF551K4700FKBF39-ND
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/2W 1% AXIAL - CMF551K4700FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 1% AXIAL
CMF551K4700FKBF39
RES 1.47K OHM 1/2W 1% AXIAL CMF551K4700FKBF39
RES 1.47Kohm 1/2W 1% AXIAL

RES 1.47Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 1.47K 1% T-1 B14 Vishay - 67P9088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 1.47K 1% T-1 B14 Vishay
67P9088
Cmf-55-39 1.47K 1% T-1 B14 Vishay 67P9088
CMF-55-39 1.47K 1% T-1 B14

CMF-55-39 1.47K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700FKBF39-ND CMF551K4700FKBF39 67P9088
Product Name Through Hole Resistors RES 1.47K OHM 1/2W 1% AXIAL Cmf-55-39 1.47K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers