Vishay Intertechnology, Inc. RES 1.47K OHM 1/2W 1% AXIAL CMF551K4700FHBF

Description
RES 1.47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/2W 1% AXIAL - CMF551K4700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 1% AXIAL
CMF551K4700FHBF
RES 1.47K OHM 1/2W 1% AXIAL CMF551K4700FHBF
RES 1.47Kohm 1/2W 1% AXIAL

RES 1.47Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700FHBF-ND
Through Hole Resistors CMF551K4700FHBF-ND
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.47 Kohm, +/1 Percent, 50 Ppm Vishay - 95B0080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.47 Kohm, +/1 Percent, 50 Ppm Vishay
95B0080
Cmf55, 1.47 Kohm, +/1 Percent, 50 Ppm Vishay 95B0080
CMF55, 1.47 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.47 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700FHBF CMF551K4700FHBF-ND 95B0080
Product Name RES 1.47K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.47 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers