Vishay Intertechnology, Inc. RES 1.47K OHM 1/2W 0.5% AXIAL CMF551K4700DHBF

Description
RES 1.47Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/2W 0.5% AXIAL - CMF551K4700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 0.5% AXIAL
CMF551K4700DHBF
RES 1.47K OHM 1/2W 0.5% AXIAL CMF551K4700DHBF
RES 1.47Kohm 1/2W 0.5% AXIAL

RES 1.47Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700DHBF-ND
Through Hole Resistors CMF551K4700DHBF-ND
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6158
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6158
Resistor,Metal Film,1.47KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.47KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700DHBF CMF551K4700DHBF-ND 40C6158
Product Name RES 1.47K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details