Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4300BHBF

Description
1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300BHBF-ND
Through Hole Resistors CMF551K4300BHBF-ND
1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.43K OHM 1/2W 0.1% AXIAL - CMF551K4300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.1% AXIAL
CMF551K4300BHBF
RES 1.43K OHM 1/2W 0.1% AXIAL CMF551K4300BHBF
RES 1.43Kohm 1/2W 0.1% AXIAL

RES 1.43Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.43K .1% T-2 B14 Vishay - 67P9059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K .1% T-2 B14 Vishay
67P9059
Cmf-55 1.43K .1% T-2 B14 Vishay 67P9059
CMF-55 1.43K .1% T-2 B14

CMF-55 1.43K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300BHBF-ND CMF551K4300BHBF 67P9059
Product Name Through Hole Resistors RES 1.43K OHM 1/2W 0.1% AXIAL Cmf-55 1.43K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details