Vishay Intertechnology, Inc. RES 1.42K OHM 1/2W 0.5% AXIAL CMF551K4200DHRE

Description
RES 1.42Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.42Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42K OHM 1/2W 0.5% AXIAL - CMF551K4200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/2W 0.5% AXIAL
CMF551K4200DHRE
RES 1.42K OHM 1/2W 0.5% AXIAL CMF551K4200DHRE
RES 1.42Kohm 1/2W 0.5% AXIAL

RES 1.42Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4200DHRE-ND
Through Hole Resistors CMF551K4200DHRE-ND
1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.42K .5% T-2 R36 Vishay - 67P9054 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.42K .5% T-2 R36 Vishay
67P9054
Cmf-55 1.42K .5% T-2 R36 Vishay 67P9054
CMF-55 1.42K .5% T-2 R36

CMF-55 1.42K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4200DHRE CMF551K4200DHRE-ND 67P9054
Product Name RES 1.42K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.42K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details