Vishay Intertechnology, Inc. RES 1.4K OHM 1/2W 1% AXIAL CMF551K4000FKR670

Description
RES 1.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/2W 1% AXIAL - CMF551K4000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 1% AXIAL
CMF551K4000FKR670
RES 1.4K OHM 1/2W 1% AXIAL CMF551K4000FKR670
RES 1.4Kohm 1/2W 1% AXIAL

RES 1.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000FKR670-ND
Through Hole Resistors CMF551K4000FKR670-ND
1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.4K 1% T-1 Re6 Vishay - 67P9049 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.4K 1% T-1 Re6 Vishay
67P9049
Cmf-55-70 1.4K 1% T-1 Re6 Vishay 67P9049
CMF-55-70 1.4K 1% T-1 RE6

CMF-55-70 1.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000FKR670 CMF551K4000FKR670-ND 67P9049
Product Name RES 1.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.4K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details