Vishay Intertechnology, Inc. RES 1.4K OHM 1/2W 0.5% AXIAL CMF551K4000DHBF

Description
RES 1.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/2W 0.5% AXIAL - CMF551K4000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 0.5% AXIAL
CMF551K4000DHBF
RES 1.4K OHM 1/2W 0.5% AXIAL CMF551K4000DHBF
RES 1.4Kohm 1/2W 0.5% AXIAL

RES 1.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000DHBF-ND
Through Hole Resistors CMF551K4000DHBF-ND
1.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6122
Resistor,metal Film,1.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6122
Resistor,Metal Film,1.4KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000DHBF CMF551K4000DHBF-ND 40C6122
Product Name RES 1.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details