Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4000BEEB

Description
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000BEEB-ND
Through Hole Resistors CMF551K4000BEEB-ND
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.4K OHM 1/2W 0.1% AXIAL - CMF551K4000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 0.1% AXIAL
CMF551K4000BEEB
RES 1.4K OHM 1/2W 0.1% AXIAL CMF551K4000BEEB
RES 1.4Kohm 1/2W 0.1% AXIAL

RES 1.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.4K .1% T-9 Eb E3 Vishay - 67P9041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4K .1% T-9 Eb E3 Vishay
67P9041
Cmf-55 1.4K .1% T-9 Eb E3 Vishay 67P9041
CMF-55 1.4K .1% T-9 EB e3

CMF-55 1.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000BEEB-ND CMF551K4000BEEB 67P9041
Product Name Through Hole Resistors RES 1.4K OHM 1/2W 0.1% AXIAL Cmf-55 1.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details