Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W 1% AXIAL CMF551K3700FKEA

Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W 1% AXIAL - CMF551K3700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W 1% AXIAL
CMF551K3700FKEA
RES 1.37K OHM 1/2W 1% AXIAL CMF551K3700FKEA
RES 1.37Kohm 1/2W 1% AXIAL

RES 1.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3700FKEA-ND
Through Hole Resistors CMF551K3700FKEA-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.37K 1% T-1 Ea E3 Vishay - 48P5797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.37K 1% T-1 Ea E3 Vishay
48P5797
Cmf-55 1.37K 1% T-1 Ea E3 Vishay 48P5797
CMF-55 1.37K 1% T-1 EA e3

CMF-55 1.37K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3700FKEA CMF551K3700FKEA-ND 48P5797
Product Name RES 1.37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.37K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details