Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W 0.5% AXIAL CMF551K3700DHEB

Description
RES 1.37Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W 0.5% AXIAL - CMF551K3700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W 0.5% AXIAL
CMF551K3700DHEB
RES 1.37K OHM 1/2W 0.5% AXIAL CMF551K3700DHEB
RES 1.37Kohm 1/2W 0.5% AXIAL

RES 1.37Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3700DHEB-ND
Through Hole Resistors CMF551K3700DHEB-ND
1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.37K .5% T-2 Eb E3 Vishay - 67P9024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.37K .5% T-2 Eb E3 Vishay
67P9024
Cmf-55 1.37K .5% T-2 Eb E3 Vishay 67P9024
CMF-55 1.37K .5% T-2 EB e3

CMF-55 1.37K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3700DHEB CMF551K3700DHEB-ND 67P9024
Product Name RES 1.37K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.37K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details