Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3500BER670

Description
1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3500BER670-ND
Through Hole Resistors CMF551K3500BER670-ND
1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.35K OHM 1/2W 0.1% AXIAL - CMF551K3500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/2W 0.1% AXIAL
CMF551K3500BER670
RES 1.35K OHM 1/2W 0.1% AXIAL CMF551K3500BER670
RES 1.35Kohm 1/2W 0.1% AXIAL

RES 1.35Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,13.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6096
Resistor,metal Film,13.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6096
Resistor,Metal Film,13.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,13.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3500BER670-ND CMF551K3500BER670 40C6096
Product Name Through Hole Resistors RES 1.35K OHM 1/2W 0.1% AXIAL Resistor,metal Film,13.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers