Vishay Intertechnology, Inc. RES 1.35K OHM 1/2W 0.1% AXIAL CMF551K3500BEEA

Description
RES 1.35Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/2W 0.1% AXIAL - CMF551K3500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/2W 0.1% AXIAL
CMF551K3500BEEA
RES 1.35K OHM 1/2W 0.1% AXIAL CMF551K3500BEEA
RES 1.35Kohm 1/2W 0.1% AXIAL

RES 1.35Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3500BEEA-ND
Through Hole Resistors CMF551K3500BEEA-ND
1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.35K .1% T-9 Ea E3 Vishay - 67P9017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.35K .1% T-9 Ea E3 Vishay
67P9017
Cmf-55 1.35K .1% T-9 Ea E3 Vishay 67P9017
CMF-55 1.35K .1% T-9 EA e3

CMF-55 1.35K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3500BEEA CMF551K3500BEEA-ND 67P9017
Product Name RES 1.35K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.35K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details