Vishay Intertechnology, Inc. RES 1.34K OHM 1/2W 0.5% AXIAL CMF551K3400DHBF

Description
RES 1.34Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.34Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.34K OHM 1/2W 0.5% AXIAL - CMF551K3400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.34K OHM 1/2W 0.5% AXIAL
CMF551K3400DHBF
RES 1.34K OHM 1/2W 0.5% AXIAL CMF551K3400DHBF
RES 1.34Kohm 1/2W 0.5% AXIAL

RES 1.34Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3400DHBF-ND
Through Hole Resistors CMF551K3400DHBF-ND
1.34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.34K .5% T-2 B14 Vishay - 67P9016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.34K .5% T-2 B14 Vishay
67P9016
Cmf-55 1.34K .5% T-2 B14 Vishay 67P9016
CMF-55 1.34K .5% T-2 B14

CMF-55 1.34K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3400DHBF CMF551K3400DHBF-ND 67P9016
Product Name RES 1.34K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.34K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details