Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3300DHEB

Description
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3300DHEB-ND
Through Hole Resistors CMF551K3300DHEB-ND
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.33K OHM 1/2W 0.5% AXIAL - CMF551K3300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/2W 0.5% AXIAL
CMF551K3300DHEB
RES 1.33K OHM 1/2W 0.5% AXIAL CMF551K3300DHEB
RES 1.33Kohm 1/2W 0.5% AXIAL

RES 1.33Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.33K .5% T-2 Eb E3 Vishay - 67P9006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33K .5% T-2 Eb E3 Vishay
67P9006
Cmf-55 1.33K .5% T-2 Eb E3 Vishay 67P9006
CMF-55 1.33K .5% T-2 EB e3

CMF-55 1.33K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3300DHEB-ND CMF551K3300DHEB 67P9006
Product Name Through Hole Resistors RES 1.33K OHM 1/2W 0.5% AXIAL Cmf-55 1.33K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details