Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3300BEEA

Description
1.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3300BEEA-ND
Through Hole Resistors CMF551K3300BEEA-ND
1.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K3300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K3300BEEA
Metal Film Resistors - CMF551K3300BEEA
Metal Film Resistors - Through Hole CMF-55 1.33K .1% T-9 EA e3

Metal Film Resistors - Through Hole CMF-55 1.33K .1% T-9 EA e3

Supplier's Site
Cmf-55 1.33K .1% T-9 Ea E3 Vishay - 67P9004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33K .1% T-9 Ea E3 Vishay
67P9004
Cmf-55 1.33K .1% T-9 Ea E3 Vishay 67P9004
CMF-55 1.33K .1% T-9 EA e3

CMF-55 1.33K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3300BEEA-ND CMF551K3300BEEA 67P9004
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.33K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details