Vishay Intertechnology, Inc. RES 1.32K OHM 1/2W 0.5% AXIAL CMF551K3200DHEB

Description
RES 1.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/2W 0.5% AXIAL - CMF551K3200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/2W 0.5% AXIAL
CMF551K3200DHEB
RES 1.32K OHM 1/2W 0.5% AXIAL CMF551K3200DHEB
RES 1.32Kohm 1/2W 0.5% AXIAL

RES 1.32Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3200DHEB-ND
Through Hole Resistors CMF551K3200DHEB-ND
1.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.32K .5% T-2 Eb E3 Vishay - 67P9002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.32K .5% T-2 Eb E3 Vishay
67P9002
Cmf-55 1.32K .5% T-2 Eb E3 Vishay 67P9002
CMF-55 1.32K .5% T-2 EB e3

CMF-55 1.32K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3200DHEB CMF551K3200DHEB-ND 67P9002
Product Name RES 1.32K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.32K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers