Vishay Intertechnology, Inc. RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BHEB

Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/2W 0.1% AXIAL - CMF551K3200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/2W 0.1% AXIAL
CMF551K3200BHEB
RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BHEB
RES 1.32Kohm 1/2W 0.1% AXIAL

RES 1.32Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3200BHEB-ND
Through Hole Resistors CMF551K3200BHEB-ND
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.32K .1% T-2 Eb E3 Vishay - 67P9000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.32K .1% T-2 Eb E3 Vishay
67P9000
Cmf-55 1.32K .1% T-2 Eb E3 Vishay 67P9000
CMF-55 1.32K .1% T-2 EB e3

CMF-55 1.32K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3200BHEB CMF551K3200BHEB-ND 67P9000
Product Name RES 1.32K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.32K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers