Vishay Intertechnology, Inc. RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BER6

Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/2W 0.1% AXIAL - CMF551K3200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/2W 0.1% AXIAL
CMF551K3200BER6
RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BER6
RES 1.32Kohm 1/2W 0.1% AXIAL

RES 1.32Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3200BER6-ND
Through Hole Resistors CMF551K3200BER6-ND
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6082
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6082
Resistor,Metal Film,13.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,13.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3200BER6 CMF551K3200BER6-ND 40C6082
Product Name RES 1.32K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details