Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3200BEBF

Description
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3200BEBF-ND
Through Hole Resistors CMF551K3200BEBF-ND
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.32K OHM 1/2W 0.1% AXIAL - CMF551K3200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/2W 0.1% AXIAL
CMF551K3200BEBF
RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BEBF
RES 1.32Kohm 1/2W 0.1% AXIAL

RES 1.32Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6080
Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6080
Resistor,Metal Film,13.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,13.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3200BEBF-ND CMF551K3200BEBF 40C6080
Product Name Through Hole Resistors RES 1.32K OHM 1/2W 0.1% AXIAL Resistor,metal Film,13.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers