Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000BHRE

Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000BHRE-ND
Through Hole Resistors CMF551K3000BHRE-ND
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 0.1% AXIAL - CMF551K3000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 0.1% AXIAL
CMF551K3000BHRE
RES 1.3K OHM 1/2W 0.1% AXIAL CMF551K3000BHRE
RES 1.3Kohm 1/2W 0.1% AXIAL

RES 1.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6060
Resistor,metal Film,1.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6060
Resistor,Metal Film,1.3KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000BHRE-ND CMF551K3000BHRE 40C6060
Product Name Through Hole Resistors RES 1.3K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details