Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000BHEB

Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000BHEB-ND
Through Hole Resistors CMF551K3000BHEB-ND
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 0.1% AXIAL - CMF551K3000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 0.1% AXIAL
CMF551K3000BHEB
RES 1.3K OHM 1/2W 0.1% AXIAL CMF551K3000BHEB
RES 1.3Kohm 1/2W 0.1% AXIAL

RES 1.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.3K .1% T-2 Eb E3 Vishay - 67P8975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3K .1% T-2 Eb E3 Vishay
67P8975
Cmf-55 1.3K .1% T-2 Eb E3 Vishay 67P8975
CMF-55 1.3K .1% T-2 EB e3

CMF-55 1.3K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000BHEB-ND CMF551K3000BHEB 67P8975
Product Name Through Hole Resistors RES 1.3K OHM 1/2W 0.1% AXIAL Cmf-55 1.3K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details