Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000BEBF

Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000BEBF-ND
Through Hole Resistors CMF551K3000BEBF-ND
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K3000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K3000BEBF
Metal Film Resistors - CMF551K3000BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6054
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6054
Resistor,Metal Film,13KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,13KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000BEBF-ND CMF551K3000BEBF 40C6054
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details