Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2900FHEK

Description
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2900FHEK-ND
Through Hole Resistors CMF551K2900FHEK-ND
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.29K OHM 1/2W 1% AXIAL - CMF551K2900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/2W 1% AXIAL
CMF551K2900FHEK
RES 1.29K OHM 1/2W 1% AXIAL CMF551K2900FHEK
RES 1.29Kohm 1/2W 1% AXIAL

RES 1.29Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.29K 1% T-2 Ek E3 Vishay - 67P8968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.29K 1% T-2 Ek E3 Vishay
67P8968
Cmf-55 1.29K 1% T-2 Ek E3 Vishay 67P8968
CMF-55 1.29K 1% T-2 EK e3

CMF-55 1.29K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2900FHEK-ND CMF551K2900FHEK 67P8968
Product Name Through Hole Resistors RES 1.29K OHM 1/2W 1% AXIAL Cmf-55 1.29K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details