Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2900FHBF

Description
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2900FHBF-ND
Through Hole Resistors CMF551K2900FHBF-ND
1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.29 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.29K OHM 1/2W 1% AXIAL - CMF551K2900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/2W 1% AXIAL
CMF551K2900FHBF
RES 1.29K OHM 1/2W 1% AXIAL CMF551K2900FHBF
RES 1.29Kohm 1/2W 1% AXIAL

RES 1.29Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6052
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6052
Resistor,Metal Film,12.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2900FHBF-ND CMF551K2900FHBF 40C6052
Product Name Through Hole Resistors RES 1.29K OHM 1/2W 1% AXIAL Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details