Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2600BHEA

Description
1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2600BHEA-ND
Through Hole Resistors CMF551K2600BHEA-ND
1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.26K OHM 1/2W 0.1% AXIAL - CMF551K2600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/2W 0.1% AXIAL
CMF551K2600BHEA
RES 1.26K OHM 1/2W 0.1% AXIAL CMF551K2600BHEA
RES 1.26Kohm 1/2W 0.1% AXIAL

RES 1.26Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.26K .1% T-2 Ea E3 Vishay - 67P8949 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.26K .1% T-2 Ea E3 Vishay
67P8949
Cmf-55 1.26K .1% T-2 Ea E3 Vishay 67P8949
CMF-55 1.26K .1% T-2 EA e3

CMF-55 1.26K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2600BHEA-ND CMF551K2600BHEA 67P8949
Product Name Through Hole Resistors RES 1.26K OHM 1/2W 0.1% AXIAL Cmf-55 1.26K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details